Allied Electronics, Inc. Thermistor, 10K 70012601

Description
Thermistor, 10K
Description
Thermistor, 10K

Suppliers

Company
Product
Description
Supplier Links
Thermistor, 10K - 70012601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermistor, 10K
70012601
Thermistor, 10K 70012601
Thermistor, 10K

Thermistor, 10K

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70012601
Product Name Thermistor, 10K
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - GA100KF3975DPGN - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 250 C (-40 to 482 F)
Length 1.57 inch (40 mm)
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details