Allied Electronics, Inc. THERMISTOR 10 PCB MOUNT MTG TYPE 1.5LEAD BARE TINNED COPPER 0 +70 70012600

Description
The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes. This series chip thermistor is especially suitable for disposable and permanent medical product usage, as well as energy management systems, appliances, industrial equipment and automotive applications. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Additional temperature ranges, quantity price breaks, narrower temperature ranges and large variety of sensor configurations, housing, enclosures and mounting are available as special order items. Maximum Power Level: 0.075 Watt at 25°C (Derating to Zero Watt at 100°C) Dissipation Constant in Still Air: 1 mW/°C Thermal Time Constant in Still Air: 10 Sec
Description
The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes. This series chip thermistor is especially suitable for disposable and permanent medical product usage, as well as energy management systems, appliances, industrial equipment and automotive applications. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Additional temperature ranges, quantity price breaks, narrower temperature ranges and large variety of sensor configurations, housing, enclosures and mounting are available as special order items. Maximum Power Level: 0.075 Watt at 25°C (Derating to Zero Watt at 100°C) Dissipation Constant in Still Air: 1 mW/°C Thermal Time Constant in Still Air: 10 Sec

Suppliers

Company
Product
Description
Supplier Links
THERMISTOR 10 PCB MOUNT MTG TYPE 1.5LEAD BARE TINNED COPPER 0 +70 - 70012600 - Allied Electronics, Inc.
Fort Worth, TX, USA
THERMISTOR 10 PCB MOUNT MTG TYPE 1.5LEAD BARE TINNED COPPER 0 +70
70012600
THERMISTOR 10 PCB MOUNT MTG TYPE 1.5LEAD BARE TINNED COPPER 0 +70 70012600
The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes. This series chip thermistor is especially suitable for disposable and permanent medical product usage, as well as energy management systems, appliances, industrial equipment and automotive applications. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Additional temperature ranges, quantity price breaks, narrower temperature ranges and large variety of sensor configurations, housing, enclosures and mounting are available as special order items. Maximum Power Level: 0.075 Watt at 25°C (Derating to Zero Watt at 100°C) Dissipation Constant in Still Air: 1 mW/°C Thermal Time Constant in Still Air: 10 Sec

The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes. This series chip thermistor is especially suitable for disposable and permanent medical product usage, as well as energy management systems, appliances, industrial equipment and automotive applications. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Additional temperature ranges, quantity price breaks, narrower temperature ranges and large variety of sensor configurations, housing, enclosures and mounting are available as special order items.

  • Maximum Power Level: 0.075 Watt at 25°C (Derating to Zero Watt at 100°C)
  • Dissipation Constant in Still Air: 1 mW/°C
  • Thermal Time Constant in Still Air: 10 Sec
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70012600
Product Name THERMISTOR 10 PCB MOUNT MTG TYPE 1.5LEAD BARE TINNED COPPER 0 +70
Lead Style Radial
Coating Epoxy
Features Interchangeable
Temperature Range -80 to 150 C (-112 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC Thermistors - 223-701130-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 3000 ohms
View Details
Thermistor ICs - 2118002P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
View Details