Allied Electronics, Inc. Lamp;LED;BA9s;White;Lens White Diffused;28VAC/DC;9/17mA;2550 mcd;Half-Wave Rect 70011870

Description
T-3-1⁄4 Bayonet Based Multi LED Extremely high brightness with low current draw Low heat generation Shock and vibration proof Long life typically 100K hours vs. 10K hours.
Description
T-3-1⁄4 Bayonet Based Multi LED Extremely high brightness with low current draw Low heat generation Shock and vibration proof Long life typically 100K hours vs. 10K hours.

Suppliers

Company
Product
Description
Supplier Links
Lamp;LED;BA9s;White;Lens White Diffused;28VAC/DC;9/17mA;2550 mcd;Half-Wave Rect - 70011870 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;LED;BA9s;White;Lens White Diffused;28VAC/DC;9/17mA;2550 mcd;Half-Wave Rect
70011870
Lamp;LED;BA9s;White;Lens White Diffused;28VAC/DC;9/17mA;2550 mcd;Half-Wave Rect 70011870
T-3-1⁄4 Bayonet Based Multi LED Extremely high brightness with low current draw Low heat generation Shock and vibration proof Long life typically 100K hours vs. 10K hours.

T-3-1⁄4 Bayonet Based Multi LED

  • Extremely high brightness with low current draw
  • Low heat generation
  • Shock and vibration proof
    Long life typically 100K hours vs. 10K hours.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70011870
Product Name Lamp;LED;BA9s;White;Lens White Diffused;28VAC/DC;9/17mA;2550 mcd;Half-Wave Rect
Base Type Bayonet (BA9S)
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2222238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 60 watts
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details