Allied Electronics, Inc. Lamp;T10X25 BA9S 3X3MM LED 28VAC/DC YELLOW W/HALF-WAVE RECTIFIER 70011868

Description
T-3-1⁄4 Bayonet Based LED, Yellow Color, 587 nm Peak Wave Length Extremely high brightness with low current draw Low heat generation Shock and vibration proof 10 mm (max.) diameter 18620 Series T 3-1⁄4 bayonet based LED.
Description
T-3-1⁄4 Bayonet Based LED, Yellow Color, 587 nm Peak Wave Length Extremely high brightness with low current draw Low heat generation Shock and vibration proof 10 mm (max.) diameter 18620 Series T 3-1⁄4 bayonet based LED.

Suppliers

Company
Product
Description
Supplier Links
Lamp;T10X25 BA9S 3X3MM LED 28VAC/DC YELLOW W/HALF-WAVE RECTIFIER - 70011868 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;T10X25 BA9S 3X3MM LED 28VAC/DC YELLOW W/HALF-WAVE RECTIFIER
70011868
Lamp;T10X25 BA9S 3X3MM LED 28VAC/DC YELLOW W/HALF-WAVE RECTIFIER 70011868
T-3-1⁄4 Bayonet Based LED, Yellow Color, 587 nm Peak Wave Length Extremely high brightness with low current draw Low heat generation Shock and vibration proof 10 mm (max.) diameter 18620 Series T 3-1⁄4 bayonet based LED.

T-3-1⁄4 Bayonet Based LED, Yellow Color, 587 nm Peak Wave Length

  • Extremely high brightness with low current draw
  • Low heat generation
  • Shock and vibration proof
  • 10 mm (max.) diameter
    18620 Series T 3-1⁄4 bayonet based LED.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70011868
Product Name Lamp;T10X25 BA9S 3X3MM LED 28VAC/DC YELLOW W/HALF-WAVE RECTIFIER
Base Type Bayonet (BA9S)
Unlock Full Specs
to access all available technical data