Allied Electronics, Inc. Lamp;T1 3/4MF LED , 28VDC, RED W REFLECTOR 70011851

Description
Red , 15101 Series T-1-3⁄4 Midget Flange Based LED Replaces incandescent lamps - 12VDC - 394, 330, 382 Extremely high brightness with low current draw Low heat generation Available in five standard colors - custom colors available upon request Shock and vibration proof Storage temperature is -25°C t Due to production tolerances, color temperature variations may be detected within individual consignments. 330 mcd luminous intensity.
Description
Red , 15101 Series T-1-3⁄4 Midget Flange Based LED Replaces incandescent lamps - 12VDC - 394, 330, 382 Extremely high brightness with low current draw Low heat generation Available in five standard colors - custom colors available upon request Shock and vibration proof Storage temperature is -25°C t Due to production tolerances, color temperature variations may be detected within individual consignments. 330 mcd luminous intensity.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Lamp;T1 3/4MF LED , 28VDC, RED W REFLECTOR
70011851
Lamp;T1 3/4MF LED , 28VDC, RED W REFLECTOR 70011851
Red , 15101 Series T-1-3⁄4 Midget Flange Based LED Replaces incandescent lamps - 12VDC - 394, 330, 382 Extremely high brightness with low current draw Low heat generation Available in five standard colors - custom colors available upon request Shock and vibration proof Storage temperature is -25°C t Due to production tolerances, color temperature variations may be detected within individual consignments. 330 mcd luminous intensity.

Red , 15101 Series T-1-3⁄4 Midget Flange Based LED

  • Replaces incandescent lamps - 12VDC - 394, 330, 382
  • Extremely high brightness with low current draw
  • Low heat generation
  • Available in five standard colors - custom colors available upon request
  • Shock and vibration proof
  • Storage temperature is -25°C t
    Due to production tolerances, color temperature variations may be detected within individual consignments. 330 mcd luminous intensity.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70011851
Product Name Lamp;T1 3/4MF LED , 28VDC, RED W REFLECTOR
Base Type Midget Flange
Unlock Full Specs
to access all available technical data