Allied Electronics, Inc. Lamp;LED, T-3-1/4, BA9, 24 VOLT, 15 AMP, PURE GREEN 70011840

Description
Green , T-3-1⁄4 Package Type, 25 mm (Max.) Height, LED Low heat generation Shock and vibration proof Line voltage units ideal for industrial applications LED nominal voltage is 130 VAC, due to production tolerances, color temperature variations may be detected within individual consignments.
Description
Green , T-3-1⁄4 Package Type, 25 mm (Max.) Height, LED Low heat generation Shock and vibration proof Line voltage units ideal for industrial applications LED nominal voltage is 130 VAC, due to production tolerances, color temperature variations may be detected within individual consignments.

Suppliers

Company
Product
Description
Supplier Links
Lamp;LED, T-3-1/4, BA9, 24 VOLT, 15 AMP, PURE GREEN - 70011840 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;LED, T-3-1/4, BA9, 24 VOLT, 15 AMP, PURE GREEN
70011840
Lamp;LED, T-3-1/4, BA9, 24 VOLT, 15 AMP, PURE GREEN 70011840
Green , T-3-1⁄4 Package Type, 25 mm (Max.) Height, LED Low heat generation Shock and vibration proof Line voltage units ideal for industrial applications LED nominal voltage is 130 VAC, due to production tolerances, color temperature variations may be detected within individual consignments.

Green , T-3-1⁄4 Package Type, 25 mm (Max.) Height, LED

  • Low heat generation
  • Shock and vibration proof
  • Line voltage units ideal for industrial applications
    LED nominal voltage is 130 VAC, due to production tolerances, color temperature variations may be detected within individual consignments.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70011840
Product Name Lamp;LED, T-3-1/4, BA9, 24 VOLT, 15 AMP, PURE GREEN
Base Type Bayonet (BA9S)
Unlock Full Specs
to access all available technical data