Allied Electronics, Inc. Lamp, Yellow LED, T-1 3/4 Midget Groove, 24 VDC, 14 mA, 280 mcd, Replaces Incand 70011833

Description
T-1-3⁄4 Midget Flange Based LED, Yellow Color, 587 nm Peak Wave Length Extremely high brightness with low current draw Low heat generation Shock and vibration proof 6.1 mm (max.) diameter 15121 Series T 1-3⁄4 midget flange based LED.
Description
T-1-3⁄4 Midget Flange Based LED, Yellow Color, 587 nm Peak Wave Length Extremely high brightness with low current draw Low heat generation Shock and vibration proof 6.1 mm (max.) diameter 15121 Series T 1-3⁄4 midget flange based LED.

Suppliers

Company
Product
Description
Supplier Links
Lamp, Yellow LED, T-1 3/4 Midget Groove, 24 VDC, 14 mA, 280 mcd, Replaces Incand - 70011833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, Yellow LED, T-1 3/4 Midget Groove, 24 VDC, 14 mA, 280 mcd, Replaces Incand
70011833
Lamp, Yellow LED, T-1 3/4 Midget Groove, 24 VDC, 14 mA, 280 mcd, Replaces Incand 70011833
T-1-3⁄4 Midget Flange Based LED, Yellow Color, 587 nm Peak Wave Length Extremely high brightness with low current draw Low heat generation Shock and vibration proof 6.1 mm (max.) diameter 15121 Series T 1-3⁄4 midget flange based LED.

T-1-3⁄4 Midget Flange Based LED, Yellow Color, 587 nm Peak Wave Length

  • Extremely high brightness with low current draw
  • Low heat generation
  • Shock and vibration proof
  • 6.1 mm (max.) diameter
    15121 Series T 1-3⁄4 midget flange based LED.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70011833
Product Name Lamp, Yellow LED, T-1 3/4 Midget Groove, 24 VDC, 14 mA, 280 mcd, Replaces Incand
Base Type Midget Groove
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Tube Lights - 2790918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 58 watts
Maximum Overall Length 61.02 inch (1550 mm)
View Details