Allied Electronics, Inc. Lamp, Green LED, T-1 3/4 Midget Groove,24 VDC, 14 mA, 910 mcd, Replaces Incand. 70011832

Description
Green , 910 mcd Luminous Intensity, T-1-1⁄4 Package Type, 16 mm (Max.) Height, LED Low heat generation Shock and vibration proof Extremely high brightness with low current draw LED nominal voltage is 24 VDC, due to production tolerances, color temperature variations may be detected within individual consignments.
Description
Green , 910 mcd Luminous Intensity, T-1-1⁄4 Package Type, 16 mm (Max.) Height, LED Low heat generation Shock and vibration proof Extremely high brightness with low current draw LED nominal voltage is 24 VDC, due to production tolerances, color temperature variations may be detected within individual consignments.

Suppliers

Company
Product
Description
Supplier Links
Lamp, Green LED, T-1 3/4 Midget Groove,24 VDC, 14 mA, 910 mcd, Replaces Incand. - 70011832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, Green LED, T-1 3/4 Midget Groove,24 VDC, 14 mA, 910 mcd, Replaces Incand.
70011832
Lamp, Green LED, T-1 3/4 Midget Groove,24 VDC, 14 mA, 910 mcd, Replaces Incand. 70011832
Green , 910 mcd Luminous Intensity, T-1-1⁄4 Package Type, 16 mm (Max.) Height, LED Low heat generation Shock and vibration proof Extremely high brightness with low current draw LED nominal voltage is 24 VDC, due to production tolerances, color temperature variations may be detected within individual consignments.

Green , 910 mcd Luminous Intensity, T-1-1⁄4 Package Type, 16 mm (Max.) Height, LED

  • Low heat generation
  • Shock and vibration proof
  • Extremely high brightness with low current draw
    LED nominal voltage is 24 VDC, due to production tolerances, color temperature variations may be detected within individual consignments.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70011832
Product Name Lamp, Green LED, T-1 3/4 Midget Groove,24 VDC, 14 mA, 910 mcd, Replaces Incand.
Base Type Midget Groove
Unlock Full Specs
to access all available technical data