Allied Electronics, Inc. Indicator,Pnl-Mnt;Grn LED; Mnt;12 VAC/VDC,1250 mcd;14mm MH,Matt Chrome Bezel 70011790

Description
Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel without resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.
Description
Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel without resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Grn LED; Mnt;12 VAC/VDC,1250 mcd;14mm MH,Matt Chrome Bezel - 70011790 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Grn LED; Mnt;12 VAC/VDC,1250 mcd;14mm MH,Matt Chrome Bezel
70011790
Indicator,Pnl-Mnt;Grn LED; Mnt;12 VAC/VDC,1250 mcd;14mm MH,Matt Chrome Bezel 70011790
Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel without resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.

Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Standard bezel without resistor IP40
    LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011790
Product Name Indicator,Pnl-Mnt;Grn LED; Mnt;12 VAC/VDC,1250 mcd;14mm MH,Matt Chrome Bezel
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 46 mm (1.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4266-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1393372 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details