Allied Electronics, Inc. Indicator,Pnl-Mnt;Green LED,24 VDC,8 mcd,8 mm MH,Superflat Bezel 70011783

Description
8 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Description
8 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Green LED,24 VDC,8 mcd,8 mm MH,Superflat Bezel
70011783
Indicator,Pnl-Mnt;Green LED,24 VDC,8 mcd,8 mm MH,Superflat Bezel 70011783
8 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

8 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011783
Product Name Indicator,Pnl-Mnt;Green LED,24 VDC,8 mcd,8 mm MH,Superflat Bezel
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41.5 mm (1.63 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104884 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details