Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 16MM 230VAC FLT GRN BLACK CHROME 70011771

Description
510 mcd Luminous Intensity, 230 VAC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 16 mm Leeds. These indicators can be delivered with 3 different lens shapes: round lens, flat lens, conical lens. The Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal
Description
510 mcd Luminous Intensity, 230 VAC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 16 mm Leeds. These indicators can be delivered with 3 different lens shapes: round lens, flat lens, conical lens. The Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 16MM 230VAC FLT GRN BLACK CHROME - 70011771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 16MM 230VAC FLT GRN BLACK CHROME
70011771
Indicator,Pnl-Mnt;LED IND 16MM 230VAC FLT GRN BLACK CHROME 70011771
510 mcd Luminous Intensity, 230 VAC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 16 mm Leeds. These indicators can be delivered with 3 different lens shapes: round lens, flat lens, conical lens. The Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal

510 mcd Luminous Intensity, 230 VAC, Panel Mount LED Indicator

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67
    LED Indicators are with high brightness colored diffused 16 mm Leeds. These indicators can be delivered with 3 different lens shapes: round lens, flat lens, conical lens. The Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011771
Product Name Indicator,Pnl-Mnt;LED IND 16MM 230VAC FLT GRN BLACK CHROME
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393373 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details