Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 10MM 24VDC GRN.SUNLHT, BLACK CHROME 70011751

Description
1250 mcd Luminous Intensity, 24 VAC⁄VDC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Description
1250 mcd Luminous Intensity, 24 VAC⁄VDC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 10MM 24VDC GRN.SUNLHT, BLACK CHROME - 70011751 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 10MM 24VDC GRN.SUNLHT, BLACK CHROME
70011751
Indicator,Pnl-Mnt;LED IND 10MM 24VDC GRN.SUNLHT, BLACK CHROME 70011751
1250 mcd Luminous Intensity, 24 VAC⁄VDC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

1250 mcd Luminous Intensity, 24 VAC⁄VDC, Panel Mount LED Indicator

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Standard bezel sunlight visibility with resistor and half-wave rectifier IP67
    LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011751
Product Name Indicator,Pnl-Mnt;LED IND 10MM 24VDC GRN.SUNLHT, BLACK CHROME
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 45 mm (1.77 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302270 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details