Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 10MM 130VAC YELL, BLACK CHROME 70011740

Description
Panel Mount, 14 mm Mounting Hole Diameter, 11 mm Panel Thickness, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals
Description
Panel Mount, 14 mm Mounting Hole Diameter, 11 mm Panel Thickness, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 10MM 130VAC YELL, BLACK CHROME - 70011740 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 10MM 130VAC YELL, BLACK CHROME
70011740
Indicator,Pnl-Mnt;LED IND 10MM 130VAC YELL, BLACK CHROME 70011740
Panel Mount, 14 mm Mounting Hole Diameter, 11 mm Panel Thickness, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

Panel Mount, 14 mm Mounting Hole Diameter, 11 mm Panel Thickness, LED Indicators

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011740
Product Name Indicator,Pnl-Mnt;LED IND 10MM 130VAC YELL, BLACK CHROME
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Quick Connect / Blade
Height 46 mm (1.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Mount Indicators - 1713763 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-425-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details