Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 24VDC REDBlack Chrome 70011731

Description
Indicator,Pnl-Mnt;LE D IND 5MM 24VDC REDBlack Chrome
Description
Indicator,Pnl-Mnt;LE D IND 5MM 24VDC REDBlack Chrome

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 5MM 24VDC REDBlack Chrome - 70011731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 24VDC REDBlack Chrome
70011731
Indicator,Pnl-Mnt;LED IND 5MM 24VDC REDBlack Chrome 70011731
Indicator,Pnl-Mnt;LE D IND 5MM 24VDC REDBlack Chrome

Indicator,Pnl-Mnt;LED IND 5MM 24VDC REDBlack Chrome

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011731
Product Name Indicator,Pnl-Mnt;LED IND 5MM 24VDC REDBlack Chrome
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104676 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details