Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;13mcd;8mm;12VDC;QC/Solder Tab;20mA;Black Chrome 70011728

Description
Panel Mount LED Indicator, Luminous Intensity 13 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Description
Panel Mount LED Indicator, Luminous Intensity 13 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;13mcd;8mm;12VDC;QC/Solder Tab;20mA;Black Chrome - 70011728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;13mcd;8mm;12VDC;QC/Solder Tab;20mA;Black Chrome
70011728
Indicator,Pnl-Mnt;LED;Red;13mcd;8mm;12VDC;QC/Solder Tab;20mA;Black Chrome 70011728
Panel Mount LED Indicator, Luminous Intensity 13 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Panel Mount LED Indicator, Luminous Intensity 13 mcd, Operating Temperature -25 to +60 °C

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011728
Product Name Indicator,Pnl-Mnt;LED;Red;13mcd;8mm;12VDC;QC/Solder Tab;20mA;Black Chrome
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Height 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Lights - 1221279 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Voltage type AC AC
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details