Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;8mcd;8mm;12VDC;T 1-3/4;Black Chrome 70011726

Description
Panel Mount LED Indicator, 8 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount LED Indicator, 8 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;8mcd;8mm;12VDC;T 1-3/4;Black Chrome
70011726
Indicator,Pnl-Mnt;LED;Green;8mcd;8mm;12VDC;T 1-3/4;Black Chrome 70011726
Panel Mount LED Indicator, 8 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount LED Indicator, 8 mcd Luminous Intensity, 20 mA Current Rating

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011726
Product Name Indicator,Pnl-Mnt;LED;Green;8mcd;8mm;12VDC;T 1-3/4;Black Chrome
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41.5 mm (1.63 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1116556 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details