Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 8MM 24VDC GRNSUNLHT, BLACK CHROME 70011723

Description
1300 mcd Luminous Intensity, 8 mm (Max.) Panel Thickness, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Recessed (interior) bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Description
1300 mcd Luminous Intensity, 8 mm (Max.) Panel Thickness, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Recessed (interior) bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 8MM 24VDC GRNSUNLHT, BLACK CHROME - 70011723 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 8MM 24VDC GRNSUNLHT, BLACK CHROME
70011723
Indicator,Pnl-Mnt;LED IND 8MM 24VDC GRNSUNLHT, BLACK CHROME 70011723
1300 mcd Luminous Intensity, 8 mm (Max.) Panel Thickness, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Recessed (interior) bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

1300 mcd Luminous Intensity, 8 mm (Max.) Panel Thickness, Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Recessed (interior) bezel sunlight visibility with resistor and half-wave rectifier IP67
    LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011723
Product Name Indicator,Pnl-Mnt;LED IND 8MM 24VDC GRNSUNLHT, BLACK CHROME
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Surface
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details