Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 12VDC BLUE SUNLHT, BLACK CHROME 70011719

Description
LED Indicators, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Description
LED Indicators, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 5MM 12VDC BLUE SUNLHT, BLACK CHROME - 70011719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 12VDC BLUE SUNLHT, BLACK CHROME
70011719
Indicator,Pnl-Mnt;LED IND 5MM 12VDC BLUE SUNLHT, BLACK CHROME 70011719
LED Indicators, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

LED Indicators, Panel Mount, Solder⁄Faston Termination

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011719
Product Name Indicator,Pnl-Mnt;LED IND 5MM 12VDC BLUE SUNLHT, BLACK CHROME
Lamp Type LED Lamps
LED Color Blue
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105203 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.15 mm (0.1240 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR6L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details