Allied Electronics, Inc. Indicator,Pnl-Mnt;LED INDICATOR, 5MM, 12VDC, RED, BLACK CHROME 70011717

Description
1200 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC), Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
1200 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC), Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED INDICATOR, 5MM, 12VDC, RED, BLACK CHROME - 70011717 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED INDICATOR, 5MM, 12VDC, RED, BLACK CHROME
70011717
Indicator,Pnl-Mnt;LED INDICATOR, 5MM, 12VDC, RED, BLACK CHROME 70011717
1200 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC), Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

1200 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC), Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011717
Product Name Indicator,Pnl-Mnt;LED INDICATOR, 5MM, 12VDC, RED, BLACK CHROME
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Width 9.5 mm (0.3740 inch)
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 1145832 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Male Pipe
View Details