Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 24VDC YELLOW, BLACK CHROME 70011698

Description
Indicator,Pnl-Mnt;LE D IND 5MM 24VDC YELLOW, BLACK CHROME
Description
Indicator,Pnl-Mnt;LE D IND 5MM 24VDC YELLOW, BLACK CHROME

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 5MM 24VDC YELLOW, BLACK CHROME - 70011698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 24VDC YELLOW, BLACK CHROME
70011698
Indicator,Pnl-Mnt;LED IND 5MM 24VDC YELLOW, BLACK CHROME 70011698
Indicator,Pnl-Mnt;LE D IND 5MM 24VDC YELLOW, BLACK CHROME

Indicator,Pnl-Mnt;LED IND 5MM 24VDC YELLOW, BLACK CHROME

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011698
Product Name Indicator,Pnl-Mnt;LED IND 5MM 24VDC YELLOW, BLACK CHROME
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
MSL MicroStat Status Indicators - MSL5-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Green; Blue; Amber, Blue, Clear, Green, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details