Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Blue;60mcd;9.5mmDia;12VDC;Solder/QC ;Satin Chrome (Bezel) 70011696

Description
LED, Blue Color, Solder⁄Faston Termination, 20 mA Current Rating Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Description
LED, Blue Color, Solder⁄Faston Termination, 20 mA Current Rating Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Blue;60mcd;9.5mmDia;12VDC;Solder/QC ;Satin Chrome (Bezel) - 70011696 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Blue;60mcd;9.5mmDia;12VDC;Solder/QC ;Satin Chrome (Bezel)
70011696
Indicator,Pnl-Mnt;LED;Blue;60mcd;9.5mmDia;12VDC;Solder/QC ;Satin Chrome (Bezel) 70011696
LED, Blue Color, Solder⁄Faston Termination, 20 mA Current Rating Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

LED, Blue Color, Solder⁄Faston Termination, 20 mA Current Rating

  • Shock and vibration proof
  • Extremly long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011696
Product Name Indicator,Pnl-Mnt;LED;Blue;60mcd;9.5mmDia;12VDC;Solder/QC ;Satin Chrome (Bezel)
Lamp Type LED Lamps
LED Color Blue
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP5LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1448413 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Red
Terminal Type Screw Terminals; Screw
View Details
PCB LED Indicators - 1717456 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
3 suppliers