Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 230VAC GREEN, BLACK CHROME 70011691

Description
5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Description
5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 230VAC GREEN, BLACK CHROME
70011691
Indicator,Pnl-Mnt;LED IND 5MM 230VAC GREEN, BLACK CHROME 70011691
5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67
    LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011691
Product Name Indicator,Pnl-Mnt;LED IND 5MM 230VAC GREEN, BLACK CHROME
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4951-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Wire Leads
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104604 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details