Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IN 5MM 130VAC GRN, BLACK CHROME 70011688

Description
5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Description
5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IN 5MM 130VAC GRN, BLACK CHROME - 70011688 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IN 5MM 130VAC GRN, BLACK CHROME
70011688
Indicator,Pnl-Mnt;LED IN 5MM 130VAC GRN, BLACK CHROME 70011688
5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67
    LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011688
Product Name Indicator,Pnl-Mnt;LED IN 5MM 130VAC GRN, BLACK CHROME
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345531 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
22 mm Plastic Pilot Light - 3PLBR7LS-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details