Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;36mcd;8mm;130VAC;QC/Solder Tab;5mA;Black Chrome Bezel 70011687

Description
Panel Mount LED Indicator, Mounting Hole Diameter 8 mm, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Description
Panel Mount LED Indicator, Mounting Hole Diameter 8 mm, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;36mcd;8mm;130VAC;QC/Solder Tab;5mA;Black Chrome Bezel
70011687
Indicator,Pnl-Mnt;LED;Red;36mcd;8mm;130VAC;QC/Solder Tab;5mA;Black Chrome Bezel 70011687
Panel Mount LED Indicator, Mounting Hole Diameter 8 mm, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Panel Mount LED Indicator, Mounting Hole Diameter 8 mm, Operating Temperature -25 to +60 °C

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011687
Product Name Indicator,Pnl-Mnt;LED;Red;36mcd;8mm;130VAC;QC/Solder Tab;5mA;Black Chrome Bezel
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Height 43 mm (1.69 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106278 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Width 5 mm (0.1969 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details