Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 24VDC BLUE, BLACK CHROME 70011686

Description
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Description
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 5MM 24VDC BLUE, BLACK CHROME - 70011686 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 24VDC BLUE, BLACK CHROME
70011686
Indicator,Pnl-Mnt;LED IND 5MM 24VDC BLUE, BLACK CHROME 70011686
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011686
Product Name Indicator,Pnl-Mnt;LED IND 5MM 24VDC BLUE, BLACK CHROME
Lamp Type LED Lamps
LED Color Blue
Terminal Type Quick Connect / Blade
Height 44 mm (1.73 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 105174 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details