Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 24VDC GRN. BLACK CHROME 70011683

Description
32 mcd Luminous Intensity, 24 VDC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Description
32 mcd Luminous Intensity, 24 VDC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 24VDC GRN. BLACK CHROME
70011683
Indicator,Pnl-Mnt;LED IND 5MM 24VDC GRN. BLACK CHROME 70011683
32 mcd Luminous Intensity, 24 VDC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

32 mcd Luminous Intensity, 24 VDC, Panel Mount LED Indicator

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011683
Product Name Indicator,Pnl-Mnt;LED IND 5MM 24VDC GRN. BLACK CHROME
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 44 mm (1.73 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 105203 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.15 mm (0.1240 inch)
View Details
N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details