Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND,5.5 MM,12VDC RED, WITH BLK CHROME BEZEL 70011681

Description
80 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
80 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND,5.5 MM,12VDC RED, WITH BLK CHROME BEZEL - 70011681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND,5.5 MM,12VDC RED, WITH BLK CHROME BEZEL
70011681
Indicator,Pnl-Mnt;LED IND,5.5 MM,12VDC RED, WITH BLK CHROME BEZEL 70011681
80 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

80 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011681
Product Name Indicator,Pnl-Mnt;LED IND,5.5 MM,12VDC RED, WITH BLK CHROME BEZEL
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Width 9.5 mm (0.3740 inch)
Height 44 mm (1.73 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301099 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details