Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;32mcd;8mm;12VDC;Black Chrome;44mm;-25degC;60degC;100 70011679

Description
Panel Mount Led Indicator, 32 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel with resistor IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount Led Indicator, 32 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel with resistor IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;32mcd;8mm;12VDC;Black Chrome;44mm;-25degC;60degC;100
70011679
Indicator,Pnl-Mnt;LED;Green;32mcd;8mm;12VDC;Black Chrome;44mm;-25degC;60degC;100 70011679
Panel Mount Led Indicator, 32 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel with resistor IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount Led Indicator, 32 mcd Luminous Intensity, 20 mA Current Rating

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Prominent (exterior) bezel with resistor IP40
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011679
Product Name Indicator,Pnl-Mnt;LED;Green;32mcd;8mm;12VDC;Black Chrome;44mm;-25degC;60degC;100
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 44 mm (1.73 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 106335 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details