Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;510mcd;19mm;130VAC;Satin Chrome;59.5mm;-25degC;60deg 70011674

Description
Panel Mount LED Indicator, 510 mcd Luminous Intensity, 130 VAC voltage Rating Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.
Description
Panel Mount LED Indicator, 510 mcd Luminous Intensity, 130 VAC voltage Rating Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;510mcd;19mm;130VAC;Satin Chrome;59.5mm;-25degC;60deg - 70011674 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;510mcd;19mm;130VAC;Satin Chrome;59.5mm;-25degC;60deg
70011674
Indicator,Pnl-Mnt;LED;Green;510mcd;19mm;130VAC;Satin Chrome;59.5mm;-25degC;60deg 70011674
Panel Mount LED Indicator, 510 mcd Luminous Intensity, 130 VAC voltage Rating Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.

Panel Mount LED Indicator, 510 mcd Luminous Intensity, 130 VAC voltage Rating

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
  • Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67
    LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011674
Product Name Indicator,Pnl-Mnt;LED;Green;510mcd;19mm;130VAC;Satin Chrome;59.5mm;-25degC;60deg
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 59.5 mm (2.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302270 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR7LS-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details