Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;1200mcd;19mm;24VAC/VDC;Satin Chrome;44.5mm;-25degC;6 70011672

Description
Panel Mount LED Indicator, 1200 mcd Luminous Intensity, 7⁄14 mA (AC⁄DC) Current Rating Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals Standard bezel flat lens with integral resistor and half-wave rectifier IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount LED Indicator, 1200 mcd Luminous Intensity, 7⁄14 mA (AC⁄DC) Current Rating Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals Standard bezel flat lens with integral resistor and half-wave rectifier IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;1200mcd;19mm;24VAC/VDC;Satin Chrome;44.5mm;-25degC;6 - 70011672 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;1200mcd;19mm;24VAC/VDC;Satin Chrome;44.5mm;-25degC;6
70011672
Indicator,Pnl-Mnt;LED;Green;1200mcd;19mm;24VAC/VDC;Satin Chrome;44.5mm;-25degC;6 70011672
Panel Mount LED Indicator, 1200 mcd Luminous Intensity, 7⁄14 mA (AC⁄DC) Current Rating Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals Standard bezel flat lens with integral resistor and half-wave rectifier IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount LED Indicator, 1200 mcd Luminous Intensity, 7⁄14 mA (AC⁄DC) Current Rating

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
  • Standard bezel flat lens with integral resistor and half-wave rectifier IP67
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011672
Product Name Indicator,Pnl-Mnt;LED;Green;1200mcd;19mm;24VAC/VDC;Satin Chrome;44.5mm;-25degC;6
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 44.5 mm (1.75 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106256 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.1 mm (0.2008 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details