Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 19MM 24VAC/DCFLT YELL BRIGHT CHROME, 1/2 WAVE RECT. 70011671

Description
19 mm Mounting Hole Diameter, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals
Description
19 mm Mounting Hole Diameter, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 19MM 24VAC/DCFLT YELL BRIGHT CHROME, 1/2 WAVE RECT. - 70011671 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 19MM 24VAC/DCFLT YELL BRIGHT CHROME, 1/2 WAVE RECT.
70011671
Indicator,Pnl-Mnt;LED IND 19MM 24VAC/DCFLT YELL BRIGHT CHROME, 1/2 WAVE RECT. 70011671
19 mm Mounting Hole Diameter, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

19 mm Mounting Hole Diameter, Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011671
Product Name Indicator,Pnl-Mnt;LED IND 19MM 24VAC/DCFLT YELL BRIGHT CHROME, 1/2 WAVE RECT.
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Quick Connect / Blade
Height 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Pilot Lights - 1441177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Red/green
Voltage type AC AC
View Details
Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details