Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 16MM 130VAC FLAT WHT BRIGHT CHROME 70011664

Description
LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Description
LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 16MM 130VAC FLAT WHT BRIGHT CHROME - 70011664 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 16MM 130VAC FLAT WHT BRIGHT CHROME
70011664
Indicator,Pnl-Mnt;LED IND 16MM 130VAC FLAT WHT BRIGHT CHROME 70011664
LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination

  • Shock and vibration proof
  • Extremly long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011664
Product Name Indicator,Pnl-Mnt;LED IND 16MM 130VAC FLAT WHT BRIGHT CHROME
Lamp Type LED Lamps
LED Color White
Terminal Type Quick Connect / Blade
Height 58 mm (2.28 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302285 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details