Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;510mcd;16mm;130VAC;Satin Chrome;60mm;-25degC;60degC 70011662

Description
Panel Mount LED Indicator, 510 mcd Luminous Intensity, 130 VAC Voltage Rating Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount LED Indicator, 510 mcd Luminous Intensity, 130 VAC Voltage Rating Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;510mcd;16mm;130VAC;Satin Chrome;60mm;-25degC;60degC - 70011662 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;510mcd;16mm;130VAC;Satin Chrome;60mm;-25degC;60degC
70011662
Indicator,Pnl-Mnt;LED;Green;510mcd;16mm;130VAC;Satin Chrome;60mm;-25degC;60degC 70011662
Panel Mount LED Indicator, 510 mcd Luminous Intensity, 130 VAC Voltage Rating Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount LED Indicator, 510 mcd Luminous Intensity, 130 VAC Voltage Rating

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
  • Standard bezel flat lens 130 VAC and 230 VAC with protection tube IP67
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011662
Product Name Indicator,Pnl-Mnt;LED;Green;510mcd;16mm;130VAC;Satin Chrome;60mm;-25degC;60degC
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104862 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details