Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 130VAC FLT YELLOW, BRIGHT CHROME 70011661

Description
Yellow, Solder Termination, Panel Mount, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminal
Description
Yellow, Solder Termination, Panel Mount, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminal

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 130VAC FLT YELLOW, BRIGHT CHROME - 70011661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 130VAC FLT YELLOW, BRIGHT CHROME
70011661
Indicator,Pnl-Mnt;LED IND 130VAC FLT YELLOW, BRIGHT CHROME 70011661
Yellow, Solder Termination, Panel Mount, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminal

Yellow, Solder Termination, Panel Mount, LED Indicators

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011661
Product Name Indicator,Pnl-Mnt;LED IND 130VAC FLT YELLOW, BRIGHT CHROME
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Quick Connect / Blade
Height 58 mm (2.28 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106458 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.05 mm (0.1201 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details