Allied Electronics, Inc. Indicator,Pnl-Mnt;LED 16MM 24VAC/DC FLAT GREEN,BRIGHT CHROME 70011657

Description
Green, 1200 mcd Luminous Intensity, 16 mm Mounting Hole Dia., LED Indicators Shock and vibration proof High degree of protection Low power consumption
Description
Green, 1200 mcd Luminous Intensity, 16 mm Mounting Hole Dia., LED Indicators Shock and vibration proof High degree of protection Low power consumption

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED 16MM 24VAC/DC FLAT GREEN,BRIGHT CHROME - 70011657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED 16MM 24VAC/DC FLAT GREEN,BRIGHT CHROME
70011657
Indicator,Pnl-Mnt;LED 16MM 24VAC/DC FLAT GREEN,BRIGHT CHROME 70011657
Green, 1200 mcd Luminous Intensity, 16 mm Mounting Hole Dia., LED Indicators Shock and vibration proof High degree of protection Low power consumption

Green, 1200 mcd Luminous Intensity, 16 mm Mounting Hole Dia., LED Indicators

  • Shock and vibration proof
  • High degree of protection
  • Low power consumption
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011657
Product Name Indicator,Pnl-Mnt;LED 16MM 24VAC/DC FLAT GREEN,BRIGHT CHROME
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 54 mm (2.13 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Indicator Lamps - 104749 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details