Allied Electronics, Inc. Indicator,Pnl-Mnt;LED 16MM 24VAC/DC FLAT YELLOW,BRIGHT CHROME 70011656

Description
Yellow, 11 mm Panel Thickness, 24 VDC⁄VAC, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals
Description
Yellow, 11 mm Panel Thickness, 24 VDC⁄VAC, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED 16MM 24VAC/DC FLAT YELLOW,BRIGHT CHROME
70011656
Indicator,Pnl-Mnt;LED 16MM 24VAC/DC FLAT YELLOW,BRIGHT CHROME 70011656
Yellow, 11 mm Panel Thickness, 24 VDC⁄VAC, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

Yellow, 11 mm Panel Thickness, 24 VDC⁄VAC, LED Indicators

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011656
Product Name Indicator,Pnl-Mnt;LED 16MM 24VAC/DC FLAT YELLOW,BRIGHT CHROME
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Quick Connect / Blade
Height 52 mm (2.05 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329142 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details