Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;1250mcd;14mm;24VDC;brite chrome;46mm;-25degC;60degC 70011647

Description
Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel without resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.
Description
Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel without resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;1250mcd;14mm;24VDC;brite chrome;46mm;-25degC;60degC - 70011647 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;1250mcd;14mm;24VDC;brite chrome;46mm;-25degC;60degC
70011647
Indicator,Pnl-Mnt;LED;Green;1250mcd;14mm;24VDC;brite chrome;46mm;-25degC;60degC 70011647
Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel without resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.

Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Standard bezel without resistor IP40
    LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011647
Product Name Indicator,Pnl-Mnt;LED;Green;1250mcd;14mm;24VDC;brite chrome;46mm;-25degC;60degC
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 46 mm (1.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104654 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details