Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 14 MM 24VDC YELL SUNLHT, BRIGHT CHROME 70011646

Description
Panel Mount, 1000 mcd Luminous Intensity, Yellow, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals
Description
Panel Mount, 1000 mcd Luminous Intensity, Yellow, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 14 MM 24VDC YELL SUNLHT, BRIGHT CHROME - 70011646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 14 MM 24VDC YELL SUNLHT, BRIGHT CHROME
70011646
Indicator,Pnl-Mnt;LED IND 14 MM 24VDC YELL SUNLHT, BRIGHT CHROME 70011646
Panel Mount, 1000 mcd Luminous Intensity, Yellow, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

Panel Mount, 1000 mcd Luminous Intensity, Yellow, LED Indicators

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011646
Product Name Indicator,Pnl-Mnt;LED IND 14 MM 24VDC YELL SUNLHT, BRIGHT CHROME
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106363 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details