Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;14mm;24VDC;Sunlight Visible;Bright Chrome 70011645

Description
700 mcd Luminous Intensity, 24 VAC⁄VDC, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
700 mcd Luminous Intensity, 24 VAC⁄VDC, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;14mm;24VDC;Sunlight Visible;Bright Chrome
70011645
Indicator,Pnl-Mnt;LED;Red;14mm;24VDC;Sunlight Visible;Bright Chrome 70011645
700 mcd Luminous Intensity, 24 VAC⁄VDC, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

700 mcd Luminous Intensity, 24 VAC⁄VDC, Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011645
Product Name Indicator,Pnl-Mnt;LED;Red;14mm;24VDC;Sunlight Visible;Bright Chrome
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Width 16 mm (0.6299 inch)
Height 46 mm (1.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104840 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details