Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;1250mcd;14mm;12VDC;Satin Chrome;46mm;-25degC;60degC 70011642

Description
Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel without resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.
Description
Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel without resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;1250mcd;14mm;12VDC;Satin Chrome;46mm;-25degC;60degC
70011642
Indicator,Pnl-Mnt;LED;Green;1250mcd;14mm;12VDC;Satin Chrome;46mm;-25degC;60degC 70011642
Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel without resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.

Panel Mount LED Indicator, 1250 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Standard bezel without resistor IP40
    LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011642
Product Name Indicator,Pnl-Mnt;LED;Green;1250mcd;14mm;12VDC;Satin Chrome;46mm;-25degC;60degC
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 46 mm (1.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104569 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5 mm (0.1969 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details