Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;11mcd;14mm;230VAC;Satin Chrome;55.5mm;-25degC;60degC 70011638

Description
Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel 130 VAC and 230 VAC with protection tube IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel 130 VAC and 230 VAC with protection tube IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;11mcd;14mm;230VAC;Satin Chrome;55.5mm;-25degC;60degC
70011638
Indicator,Pnl-Mnt;LED;Green;11mcd;14mm;230VAC;Satin Chrome;55.5mm;-25degC;60degC 70011638
Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel 130 VAC and 230 VAC with protection tube IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Standard bezel 130 VAC and 230 VAC with protection tube IP40
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011638
Product Name Indicator,Pnl-Mnt;LED;Green;11mcd;14mm;230VAC;Satin Chrome;55.5mm;-25degC;60degC
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 55.5 mm (2.19 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104749 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details