Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;34mcd;14mm;130VAC;Satin Chrome;55.5mm;-25degC;60degC 70011635

Description
Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel 130 VAC and 230 VAC with protection tube IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel 130 VAC and 230 VAC with protection tube IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;34mcd;14mm;130VAC;Satin Chrome;55.5mm;-25degC;60degC
70011635
Indicator,Pnl-Mnt;LED;Green;34mcd;14mm;130VAC;Satin Chrome;55.5mm;-25degC;60degC 70011635
Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel 130 VAC and 230 VAC with protection tube IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Standard bezel 130 VAC and 230 VAC with protection tube IP40
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011635
Product Name Indicator,Pnl-Mnt;LED;Green;34mcd;14mm;130VAC;Satin Chrome;55.5mm;-25degC;60degC
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 55.5 mm (2.19 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR4L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
3 suppliers
Incandescent Light Bulbs - 104890 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-342-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details