Allied Electronics, Inc. Indicator,Pnl-Mnt;LED INS 10MM 130VAC RED, BRIGHT CHROME 70011634

Description
47 mcd Luminous Intensity, 130 VAC, Panel Mount Led Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 8 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
47 mcd Luminous Intensity, 130 VAC, Panel Mount Led Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 8 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED INS 10MM 130VAC RED, BRIGHT CHROME
70011634
Indicator,Pnl-Mnt;LED INS 10MM 130VAC RED, BRIGHT CHROME 70011634
47 mcd Luminous Intensity, 130 VAC, Panel Mount Led Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 8 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

47 mcd Luminous Intensity, 130 VAC, Panel Mount Led Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
    LED Indicators are manufactured with high brightness colored diffused 8 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011634
Product Name Indicator,Pnl-Mnt;LED INS 10MM 130VAC RED, BRIGHT CHROME
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Width 16 mm (0.6299 inch)
Height 55.5 mm (2.19 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106284 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details