Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;150mcd;14mm;24VDC;QC/Solder Tab;20mA;Satin Chrome 70011631

Description
Panel Mount LED Indicator, Luminous Intensity 150 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 10 mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Description
Panel Mount LED Indicator, Luminous Intensity 150 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 10 mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;150mcd;14mm;24VDC;QC/Solder Tab;20mA;Satin Chrome - 70011631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;150mcd;14mm;24VDC;QC/Solder Tab;20mA;Satin Chrome
70011631
Indicator,Pnl-Mnt;LED;Red;150mcd;14mm;24VDC;QC/Solder Tab;20mA;Satin Chrome 70011631
Panel Mount LED Indicator, Luminous Intensity 150 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 10 mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Panel Mount LED Indicator, Luminous Intensity 150 mcd, Operating Temperature -25 to +60 °C

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED Indicators are manufactured with high brightness colored diffused 10 mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011631
Product Name Indicator,Pnl-Mnt;LED;Red;150mcd;14mm;24VDC;QC/Solder Tab;20mA;Satin Chrome
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 105023 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details