Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IN 10MM 12VDC YELL, BRIGHT CHROME 70011630

Description
Panel Mount, 14 mm Mounting Hole Diameter, 14 mm panel Thickness, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals
Description
Panel Mount, 14 mm Mounting Hole Diameter, 14 mm panel Thickness, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IN 10MM 12VDC YELL, BRIGHT CHROME - 70011630 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IN 10MM 12VDC YELL, BRIGHT CHROME
70011630
Indicator,Pnl-Mnt;LED IN 10MM 12VDC YELL, BRIGHT CHROME 70011630
Panel Mount, 14 mm Mounting Hole Diameter, 14 mm panel Thickness, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

Panel Mount, 14 mm Mounting Hole Diameter, 14 mm panel Thickness, LED Indicators

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011630
Product Name Indicator,Pnl-Mnt;LED IN 10MM 12VDC YELL, BRIGHT CHROME
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104884 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details