Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;13mcd;8mm;24VDC;QC/Solder Tab;20mA;Satin Chrome 70011627

Description
Panel Mount LED Indicator, Luminous Intensity 13 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Description
Panel Mount LED Indicator, Luminous Intensity 13 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;13mcd;8mm;24VDC;QC/Solder Tab;20mA;Satin Chrome - 70011627 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;13mcd;8mm;24VDC;QC/Solder Tab;20mA;Satin Chrome
70011627
Indicator,Pnl-Mnt;LED;Red;13mcd;8mm;24VDC;QC/Solder Tab;20mA;Satin Chrome 70011627
Panel Mount LED Indicator, Luminous Intensity 13 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Panel Mount LED Indicator, Luminous Intensity 13 mcd, Operating Temperature -25 to +60 °C

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011627
Product Name Indicator,Pnl-Mnt;LED;Red;13mcd;8mm;24VDC;QC/Solder Tab;20mA;Satin Chrome
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Height 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104575 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5 mm (0.1969 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Red; Green; Clear Lens/Red/Green LED
Rated Voltage 230 volts
View Details
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details