Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 24VDC YELL, BRIGHT CHROME 70011626

Description
Luminous Intensity 8 mcd, Mounting Hole Diameter 8 mm, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption The high-grade panel mount LED indicators from EBT are a perfect alternative to all common indicators in relation to price and quality.
Description
Luminous Intensity 8 mcd, Mounting Hole Diameter 8 mm, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption The high-grade panel mount LED indicators from EBT are a perfect alternative to all common indicators in relation to price and quality.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 5MM 24VDC YELL, BRIGHT CHROME - 70011626 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 24VDC YELL, BRIGHT CHROME
70011626
Indicator,Pnl-Mnt;LED IND 5MM 24VDC YELL, BRIGHT CHROME 70011626
Luminous Intensity 8 mcd, Mounting Hole Diameter 8 mm, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption The high-grade panel mount LED indicators from EBT are a perfect alternative to all common indicators in relation to price and quality.

Luminous Intensity 8 mcd, Mounting Hole Diameter 8 mm, Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    The high-grade panel mount LED indicators from EBT are a perfect alternative to all common indicators in relation to price and quality.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011626
Product Name Indicator,Pnl-Mnt;LED IND 5MM 24VDC YELL, BRIGHT CHROME
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Quick Connect / Blade
Height 41.5 mm (1.63 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104749 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details