Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 24VDC GRN, BRIGHT CHROME 70011625

Description
8 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Description
8 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 5MM 24VDC GRN, BRIGHT CHROME - 70011625 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 24VDC GRN, BRIGHT CHROME
70011625
Indicator,Pnl-Mnt;LED IND 5MM 24VDC GRN, BRIGHT CHROME 70011625
8 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

8 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011625
Product Name Indicator,Pnl-Mnt;LED IND 5MM 24VDC GRN, BRIGHT CHROME
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41.5 mm (1.63 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 12414 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details