Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 24VDC WHTSUNLHT, SATIN CHROME BEZEL 70011611

Description
LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Description
LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 24VDC WHTSUNLHT, SATIN CHROME BEZEL
70011611
Indicator,Pnl-Mnt;LED IND 5MM 24VDC WHTSUNLHT, SATIN CHROME BEZEL 70011611
LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination

  • Shock and vibration proof
  • Extremly long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011611
Product Name Indicator,Pnl-Mnt;LED IND 5MM 24VDC WHTSUNLHT, SATIN CHROME BEZEL
Lamp Type LED Lamps
LED Color White
Terminal Type Quick Connect / Blade
Height 44 mm (1.73 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Pilot Light - 10276591 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details