Allied Electronics, Inc. Indicator, Pnl-Mnt; LED; Green; 1300 mcd; 8 mm; 24VAC/VDC; Satin Chrome; 44 mm 70011609

Description
Panel Mount Led Indicator, 1300 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount Led Indicator, 1300 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator, Pnl-Mnt; LED; Green; 1300 mcd; 8 mm; 24VAC/VDC; Satin Chrome; 44 mm
70011609
Indicator, Pnl-Mnt; LED; Green; 1300 mcd; 8 mm; 24VAC/VDC; Satin Chrome; 44 mm 70011609
Panel Mount Led Indicator, 1300 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount Led Indicator, 1300 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Prominent (exterior) bezel sunlight visibility with resistor and half-wave rectifier IP67
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011609
Product Name Indicator, Pnl-Mnt; LED; Green; 1300 mcd; 8 mm; 24VAC/VDC; Satin Chrome; 44 mm
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 44 mm (1.73 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
Specs
Lamp Type LED Lamps
View Details